Brady Corporation Brady Bradyglo Aluminum Rectangle Green Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145532 145532

Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 15.75 in width and a 9 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: EXIT. Within this category of products there is a large number of accessories and certain SKUs are designed to work with and support other products. This item supports the following : Bracket.
Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 15.75 in width and a 9 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: EXIT. Within this category of products there is a large number of accessories and certain SKUs are designed to work with and support other products. This item supports the following : Bracket.

Suppliers

Company
Product
Description
Supplier Links
Brady Bradyglo Aluminum Rectangle Green Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145532 - 754473-54349 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo Aluminum Rectangle Green Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145532
754473-54349
Brady Bradyglo Aluminum Rectangle Green Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145532 754473-54349
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 15.75 in width and a 9 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: EXIT. Within this category of products there is a large number of accessories and certain SKUs are designed to work with and support other products. This item supports the following : Bracket.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 15.75 in width and a 9 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: EXIT. Within this category of products there is a large number of accessories and certain SKUs are designed to work with and support other products. This item supports the following : Bracket.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-54349
Product Name Brady Bradyglo Aluminum Rectangle Green Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145532
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details