Brady Corporation Signs, Nameplates, Posters 145527

Description
BRADYGLO EXIT UL SGN 75' SNGL BR
Request a Quote Datasheet
Description
BRADYGLO EXIT UL SGN 75' SNGL BR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-145527-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-145527-ND
Signs, Nameplates, Posters 2267-145527-ND
BRADYGLO EXIT UL SGN 75' SNGL BR

BRADYGLO EXIT UL SGN 75' SNGL BR

Buy Now Datasheet
Brady Bradyglo Aluminum Rectangle Red Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145527 - 754473-54344 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo Aluminum Rectangle Red Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145527
754473-54344
Brady Bradyglo Aluminum Rectangle Red Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145527 754473-54344
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 15.75 in width and a 9 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: EXIT. Within this category of products there is a large number of accessories and certain parts are designed to work with and support other parts. This product supports the following : Bracket.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 15.75 in width and a 9 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: EXIT. Within this category of products there is a large number of accessories and certain parts are designed to work with and support other parts. This product supports the following : Bracket.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-145527-ND 754473-54344
Product Name Signs, Nameplates, Posters Brady Bradyglo Aluminum Rectangle Red Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145527
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1366408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Plastic / Film; Vinyl
Height 0.1640 ft (0.5000 dm)
View Details
Safety Symbols & Electrical Signs - 1768020-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details