Brady Corporation Brady Bradyglo Aluminum Rectangle Red Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145524 145524

Description
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 15.75 in width and a 9 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: EXIT. Within this category of products there is a large number of accessories and certain products are designed to work with and support other products. This part supports the following : Bracket.
Description
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 15.75 in width and a 9 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: EXIT. Within this category of products there is a large number of accessories and certain products are designed to work with and support other products. This part supports the following : Bracket.

Suppliers

Company
Product
Description
Supplier Links
Brady Bradyglo Aluminum Rectangle Red Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145524 - 754473-54341 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo Aluminum Rectangle Red Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145524
754473-54341
Brady Bradyglo Aluminum Rectangle Red Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145524 754473-54341
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 15.75 in width and a 9 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: EXIT. Within this category of products there is a large number of accessories and certain products are designed to work with and support other products. This part supports the following : Bracket.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 15.75 in width and a 9 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: EXIT. Within this category of products there is a large number of accessories and certain products are designed to work with and support other products. This part supports the following : Bracket.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-54341
Product Name Brady Bradyglo Aluminum Rectangle Red Exit Sign - 15.75 in Width x 9 in Height - Glow in the Dark - TEXT: EXIT - 145524
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details