R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady exit sign is made from aluminum / steel which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 15 3/4 in width and a 8 3/4 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: EXIT.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 754473-54322 |
| Product Name | Brady Bradyglo B-555 Aluminum / Steel Rectangle Green Exit Sign - 15 3/4 in Width x 8 3/4 in Height - Glow in the Dark - TEXT: EXIT - 145497 |
| Safety / Warning Type | Emergency Exit |