Brady Corporation Brady Bradyglo B-555 Aluminum / Steel Rectangle Green Exit Sign - 15 3/4 in Width x 8 3/4 in Height - Glow in the Dark - TEXT: EXIT - 145494 145494

Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is produced using aluminum / steel which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 15 3/4 in width and a 8 3/4 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: EXIT.
Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is produced using aluminum / steel which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 15 3/4 in width and a 8 3/4 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: EXIT.

Suppliers

Company
Product
Description
Supplier Links
Brady Bradyglo B-555 Aluminum / Steel Rectangle Green Exit Sign - 15 3/4 in Width x 8 3/4 in Height - Glow in the Dark - TEXT: EXIT - 145494 - 754473-54319 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-555 Aluminum / Steel Rectangle Green Exit Sign - 15 3/4 in Width x 8 3/4 in Height - Glow in the Dark - TEXT: EXIT - 145494
754473-54319
Brady Bradyglo B-555 Aluminum / Steel Rectangle Green Exit Sign - 15 3/4 in Width x 8 3/4 in Height - Glow in the Dark - TEXT: EXIT - 145494 754473-54319
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is produced using aluminum / steel which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 15 3/4 in width and a 8 3/4 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: EXIT.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is produced using aluminum / steel which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 15 3/4 in width and a 8 3/4 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: EXIT.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-54319
Product Name Brady Bradyglo B-555 Aluminum / Steel Rectangle Green Exit Sign - 15 3/4 in Width x 8 3/4 in Height - Glow in the Dark - TEXT: EXIT - 145494
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2658708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Polyvinyl Chloride
Features Bilingual / Multilingual
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details