R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is manufactured using aluminum / steel which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 15 3/4 in width and a 8 3/4 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: EXIT.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 754473-54316 |
| Product Name | Brady Bradyglo B-555 Aluminum / Steel Rectangle Green Exit Sign - 15 3/4 in Width x 8 3/4 in Height - Glow in the Dark - TEXT: EXIT - 145491 |
| Safety / Warning Type | Emergency Exit |