Brady Corporation Brady Bradyglo B-401 Plastic Rectangle Red Exit Sign - 17 1/4 in Width x 9 1/2 in Height - Glow in the Dark - TEXT: EXIT - 145483 145483

Description
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is manufactured using plastic which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 17 1/4 in width and a 9 1/2 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: EXIT.
Description
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is manufactured using plastic which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 17 1/4 in width and a 9 1/2 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: EXIT.

Suppliers

Company
Product
Description
Supplier Links
Brady Bradyglo B-401 Plastic Rectangle Red Exit Sign - 17 1/4 in Width x 9 1/2 in Height - Glow in the Dark - TEXT: EXIT - 145483 - 754473-54308 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-401 Plastic Rectangle Red Exit Sign - 17 1/4 in Width x 9 1/2 in Height - Glow in the Dark - TEXT: EXIT - 145483
754473-54308
Brady Bradyglo B-401 Plastic Rectangle Red Exit Sign - 17 1/4 in Width x 9 1/2 in Height - Glow in the Dark - TEXT: EXIT - 145483 754473-54308
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is manufactured using plastic which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 17 1/4 in width and a 9 1/2 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: EXIT.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is manufactured using plastic which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 17 1/4 in width and a 9 1/2 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: EXIT.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-54308
Product Name Brady Bradyglo B-401 Plastic Rectangle Red Exit Sign - 17 1/4 in Width x 9 1/2 in Height - Glow in the Dark - TEXT: EXIT - 145483
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details