Brady Corporation Brady Bradyglo B-401 Plastic Rectangle Green Exit Sign - 17 1/4 in Width x 9 1/2 in Height - Glow in the Dark - TEXT: EXIT - 145479 145479

Description
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is constructed using plastic which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 17 1/4 in width and a 9 1/2 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: EXIT.
Description
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is constructed using plastic which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 17 1/4 in width and a 9 1/2 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: EXIT.

Suppliers

Company
Product
Description
Supplier Links
Brady Bradyglo B-401 Plastic Rectangle Green Exit Sign - 17 1/4 in Width x 9 1/2 in Height - Glow in the Dark - TEXT: EXIT - 145479 - 754473-54304 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-401 Plastic Rectangle Green Exit Sign - 17 1/4 in Width x 9 1/2 in Height - Glow in the Dark - TEXT: EXIT - 145479
754473-54304
Brady Bradyglo B-401 Plastic Rectangle Green Exit Sign - 17 1/4 in Width x 9 1/2 in Height - Glow in the Dark - TEXT: EXIT - 145479 754473-54304
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is constructed using plastic which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 17 1/4 in width and a 9 1/2 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: EXIT.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is constructed using plastic which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 17 1/4 in width and a 9 1/2 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: EXIT.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-54304
Product Name Brady Bradyglo B-401 Plastic Rectangle Green Exit Sign - 17 1/4 in Width x 9 1/2 in Height - Glow in the Dark - TEXT: EXIT - 145479
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Do not touch
Materials of Construction Pp rigid plastic
Width 9.84 inches (250 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Symbols & Electrical Signs - 1768020-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details