Brady Corporation Brady Bradyglo B-401 Plastic Rectangle Red Exit Sign - 17 1/4 in Width x 9 1/2 in Height - Glow in the Dark - TEXT: EXIT - 145477 145477

Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is constructed using plastic which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 17 1/4 in width and a 9 1/2 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: EXIT.
Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is constructed using plastic which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 17 1/4 in width and a 9 1/2 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: EXIT.

Suppliers

Company
Product
Description
Supplier Links
Brady Bradyglo B-401 Plastic Rectangle Red Exit Sign - 17 1/4 in Width x 9 1/2 in Height - Glow in the Dark - TEXT: EXIT - 145477 - 754473-54302 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-401 Plastic Rectangle Red Exit Sign - 17 1/4 in Width x 9 1/2 in Height - Glow in the Dark - TEXT: EXIT - 145477
754473-54302
Brady Bradyglo B-401 Plastic Rectangle Red Exit Sign - 17 1/4 in Width x 9 1/2 in Height - Glow in the Dark - TEXT: EXIT - 145477 754473-54302
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is constructed using plastic which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 17 1/4 in width and a 9 1/2 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: EXIT.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is constructed using plastic which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 17 1/4 in width and a 9 1/2 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: EXIT.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-54302
Product Name Brady Bradyglo B-401 Plastic Rectangle Red Exit Sign - 17 1/4 in Width x 9 1/2 in Height - Glow in the Dark - TEXT: EXIT - 145477
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 7631856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 9.84 inches (250 mm)
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details