Brady Corporation Signs, Nameplates, Posters 145470

Description
BRADYGLO EXIT SIGN 100' WALL MOU
Request a Quote Datasheet
Description
BRADYGLO EXIT SIGN 100' WALL MOU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-145470-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-145470-ND
Signs, Nameplates, Posters 2267-145470-ND
BRADYGLO EXIT SIGN 100' WALL MOU

BRADYGLO EXIT SIGN 100' WALL MOU

Buy Now Datasheet
Brady Bradyglo B-401 Plastic Rectangle Green Exit Sign - 17 1/4 in Width x 9 1/2 in Height - Glow in the Dark - TEXT: EXIT - 145470 - 754473-54295 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-401 Plastic Rectangle Green Exit Sign - 17 1/4 in Width x 9 1/2 in Height - Glow in the Dark - TEXT: EXIT - 145470
754473-54295
Brady Bradyglo B-401 Plastic Rectangle Green Exit Sign - 17 1/4 in Width x 9 1/2 in Height - Glow in the Dark - TEXT: EXIT - 145470 754473-54295
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is constructed using plastic which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 17 1/4 in width and a 9 1/2 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: EXIT.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is constructed using plastic which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 17 1/4 in width and a 9 1/2 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: EXIT.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-145470-ND 754473-54295
Product Name Signs, Nameplates, Posters Brady Bradyglo B-401 Plastic Rectangle Green Exit Sign - 17 1/4 in Width x 9 1/2 in Height - Glow in the Dark - TEXT: EXIT - 145470
Materials of Construction Plastic / Film Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768035-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-824-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 434609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details