Brady Corporation Brady Bradyglo B-401 Plastic Rectangle Black Exit Sign - 17 1/4 in Width x 9 1/2 in Height - Glow in the Dark - TEXT: EXIT - 145469 145469

Description
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is produced using plastic which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 17 1/4 in width and a 9 1/2 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: EXIT.
Description
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is produced using plastic which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 17 1/4 in width and a 9 1/2 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: EXIT.

Suppliers

Company
Product
Description
Supplier Links
Brady Bradyglo B-401 Plastic Rectangle Black Exit Sign - 17 1/4 in Width x 9 1/2 in Height - Glow in the Dark - TEXT: EXIT - 145469 - 754473-54294 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-401 Plastic Rectangle Black Exit Sign - 17 1/4 in Width x 9 1/2 in Height - Glow in the Dark - TEXT: EXIT - 145469
754473-54294
Brady Bradyglo B-401 Plastic Rectangle Black Exit Sign - 17 1/4 in Width x 9 1/2 in Height - Glow in the Dark - TEXT: EXIT - 145469 754473-54294
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is produced using plastic which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 17 1/4 in width and a 9 1/2 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: EXIT.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is produced using plastic which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 17 1/4 in width and a 9 1/2 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: EXIT.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-54294
Product Name Brady Bradyglo B-401 Plastic Rectangle Black Exit Sign - 17 1/4 in Width x 9 1/2 in Height - Glow in the Dark - TEXT: EXIT - 145469
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 8134435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details