Brady Corporation Handicapped Parking Sign 145441

Description
Handicapped Parking Sign
Request a Quote Datasheet
Description
Handicapped Parking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Parking Sign - 145441 - Brady Corporation
Milwaukee, WI, USA
Handicapped Parking Sign
145441
Handicapped Parking Sign 145441
Handicapped Parking Sign

Handicapped Parking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-145441-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-145441-ND
Signs, Nameplates, Posters 2267-145441-ND
B120 18X12 NY WHT/BLU PRKNG PERM

B120 18X12 NY WHT/BLU PRKNG PERM

Buy Now Datasheet
Brady B-120 Fiberglass Rectangle Blue Parking Sign - 12 in Width x 18 in Height - TEXT: Parking Permit Required - 145441 - 754473-54266 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Rectangle Blue Parking Sign - 12 in Width x 18 in Height - TEXT: Parking Permit Required - 145441
754473-54266
Brady B-120 Fiberglass Rectangle Blue Parking Sign - 12 in Width x 18 in Height - TEXT: Parking Permit Required - 145441 754473-54266
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady parking sign is constructed using fiberglass which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This parking sign is manufactured with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: Parking Permit Required.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady parking sign is constructed using fiberglass which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This parking sign is manufactured with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: Parking Permit Required.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 145441 2267-145441-ND 754473-54266
Product Name Handicapped Parking Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Rectangle Blue Parking Sign - 12 in Width x 18 in Height - TEXT: Parking Permit Required - 145441
Materials of Construction Fiberglass Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details