Brady Corporation Brady Polypropylene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION Welding Fumes May Be Present - 145290 145290

Description
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (PPE) sign is designed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: CAUTION Welding Fumes May Be Present. There are a variety of standards that signs may conform to. In particular, this part satisfies the OSHA 29 CFR 1910, 120(j)(1)(vii), OSHA 29 CFR 1910.22(a)(2), EPA 40 CFR 112.7(c)(1)(vii) standard(s).
Description
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (PPE) sign is designed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: CAUTION Welding Fumes May Be Present. There are a variety of standards that signs may conform to. In particular, this part satisfies the OSHA 29 CFR 1910, 120(j)(1)(vii), OSHA 29 CFR 1910.22(a)(2), EPA 40 CFR 112.7(c)(1)(vii) standard(s).

Suppliers

Company
Product
Description
Supplier Links
Brady Polypropylene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION Welding Fumes May Be Present - 145290 - 754473-54252 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polypropylene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION Welding Fumes May Be Present - 145290
754473-54252
Brady Polypropylene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION Welding Fumes May Be Present - 145290 754473-54252
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (PPE) sign is designed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: CAUTION Welding Fumes May Be Present. There are a variety of standards that signs may conform to. In particular, this part satisfies the OSHA 29 CFR 1910, 120(j)(1)(vii), OSHA 29 CFR 1910.22(a)(2), EPA 40 CFR 112.7(c)(1)(vii) standard(s).

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (PPE) sign is designed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: CAUTION Welding Fumes May Be Present. There are a variety of standards that signs may conform to. In particular, this part satisfies the OSHA 29 CFR 1910, 120(j)(1)(vii), OSHA 29 CFR 1910.22(a)(2), EPA 40 CFR 112.7(c)(1)(vii) standard(s).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-54252
Product Name Brady Polypropylene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION Welding Fumes May Be Present - 145290
Materials of Construction Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 2325511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.2461 ft (0.7500 dm)
View Details