Brady Corporation Brady Polypropylene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION Welding Fumes May Be Present - 145288 145288

Description
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (PPE) sign is printed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: CAUTION Welding Fumes May Be Present. There are a variety of standards that signs may conform to. In particular, this sign meets the OSHA 29 CFR 1910.22(a)(2), EPA 40 CFR 112.7(c)(1)(vii), OSHA 29 CFR 1910, 120(j)(1)(vii) standard(s).
Description
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (PPE) sign is printed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: CAUTION Welding Fumes May Be Present. There are a variety of standards that signs may conform to. In particular, this sign meets the OSHA 29 CFR 1910.22(a)(2), EPA 40 CFR 112.7(c)(1)(vii), OSHA 29 CFR 1910, 120(j)(1)(vii) standard(s).

Suppliers

Company
Product
Description
Supplier Links
Brady Polypropylene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION Welding Fumes May Be Present - 145288 - 754473-54250 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polypropylene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION Welding Fumes May Be Present - 145288
754473-54250
Brady Polypropylene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION Welding Fumes May Be Present - 145288 754473-54250
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (PPE) sign is printed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: CAUTION Welding Fumes May Be Present. There are a variety of standards that signs may conform to. In particular, this sign meets the OSHA 29 CFR 1910.22(a)(2), EPA 40 CFR 112.7(c)(1)(vii), OSHA 29 CFR 1910, 120(j)(1)(vii) standard(s).

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (PPE) sign is printed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: CAUTION Welding Fumes May Be Present. There are a variety of standards that signs may conform to. In particular, this sign meets the OSHA 29 CFR 1910.22(a)(2), EPA 40 CFR 112.7(c)(1)(vii), OSHA 29 CFR 1910, 120(j)(1)(vii) standard(s).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-54250
Product Name Brady Polypropylene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION Welding Fumes May Be Present - 145288
Materials of Construction Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 7760936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details