B555 7X10 ANSI BLK,YEL/WHT WELDI
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (PPE) sign is manufactured with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is written in English with the following text: CAUTION Welding Fumes May Be Present. There are a variety of standards that signs may conform to. In particular, this sign satisfies the OSHA 29 CFR 1910.22(a)(2), EPA 40 CFR 112.7(c)(1)(vii), OSHA 29 CFR 1910, 120(j)(1)(vii) standard(s).
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-145287-ND | 754473-54249 |
| Product Name | Signs, Nameplates, Posters | Brady Polypropylene Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: CAUTION Welding Fumes May Be Present - 145287 |
| Materials of Construction | Metal | Polypropylene |