Brady Corporation Brady Polypropylene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION Welding Fumes May Be Present - 145286 145286

Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (PPE) sign is designed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: CAUTION Welding Fumes May Be Present. There are a variety of standards that signs may conform to. In particular, this product satisfies the OSHA 29 CFR 1910.22(a)(2), EPA 40 CFR 112.7(c)(1)(vii), OSHA 29 CFR 1910, 120(j)(1)(vii) standard(s).
Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (PPE) sign is designed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: CAUTION Welding Fumes May Be Present. There are a variety of standards that signs may conform to. In particular, this product satisfies the OSHA 29 CFR 1910.22(a)(2), EPA 40 CFR 112.7(c)(1)(vii), OSHA 29 CFR 1910, 120(j)(1)(vii) standard(s).

Suppliers

Company
Product
Description
Supplier Links
Brady Polypropylene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION Welding Fumes May Be Present - 145286 - 754473-54248 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polypropylene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION Welding Fumes May Be Present - 145286
754473-54248
Brady Polypropylene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION Welding Fumes May Be Present - 145286 754473-54248
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (PPE) sign is designed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: CAUTION Welding Fumes May Be Present. There are a variety of standards that signs may conform to. In particular, this product satisfies the OSHA 29 CFR 1910.22(a)(2), EPA 40 CFR 112.7(c)(1)(vii), OSHA 29 CFR 1910, 120(j)(1)(vii) standard(s).

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (PPE) sign is designed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: CAUTION Welding Fumes May Be Present. There are a variety of standards that signs may conform to. In particular, this product satisfies the OSHA 29 CFR 1910.22(a)(2), EPA 40 CFR 112.7(c)(1)(vii), OSHA 29 CFR 1910, 120(j)(1)(vii) standard(s).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-54248
Product Name Brady Polypropylene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION Welding Fumes May Be Present - 145286
Materials of Construction Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1812249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details