Brady Corporation Signs, Nameplates, Posters 144992

Description
B555 10X14 ANSI BLK,YEL,BLU/WHT
Request a Quote Datasheet
Description
B555 10X14 ANSI BLK,YEL,BLU/WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-144992-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-144992-ND
Signs, Nameplates, Posters 2267-144992-ND
B555 10X14 ANSI BLK,YEL,BLU/WHT

B555 10X14 ANSI BLK,YEL,BLU/WHT

Buy Now Datasheet
Brady Polypropylene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 144992 - 754473-99899 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polypropylene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 144992
754473-99899
Brady Polypropylene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 144992 754473-99899
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (PPE) sign is printed with a white background and text and/or image color(s) of blue / black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: CAUTION Eye And Glove Protection Must Be Worn When Handling Chemicals. There are a variety of standards that signs may conform to. In particular, this product satisfies the OSHA 29 CFR 1910.22(a)(2), EPA 40 CFR 112.7(c)(1)(vii), OSHA 29 CFR 1910, 120(j)(1)(vii) standard(s).

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (PPE) sign is printed with a white background and text and/or image color(s) of blue / black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: CAUTION Eye And Glove Protection Must Be Worn When Handling Chemicals. There are a variety of standards that signs may conform to. In particular, this product satisfies the OSHA 29 CFR 1910.22(a)(2), EPA 40 CFR 112.7(c)(1)(vii), OSHA 29 CFR 1910, 120(j)(1)(vii) standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-144992-ND 754473-99899
Product Name Signs, Nameplates, Posters Brady Polypropylene Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 144992
Materials of Construction Metal Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Safety Posters - 1811481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Plastic
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details