Brady Corporation Signs, Nameplates, Posters 144991

Description
B401 7X10 ANSI BLK,YEL,BLU/WHT E
Request a Quote Datasheet
Description
B401 7X10 ANSI BLK,YEL,BLU/WHT E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-144991-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-144991-ND
Signs, Nameplates, Posters 2267-144991-ND
B401 7X10 ANSI BLK,YEL,BLU/WHT E

B401 7X10 ANSI BLK,YEL,BLU/WHT E

Buy Now Datasheet
Brady Polypropylene Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 144991 - 754473-99894 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polypropylene Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 144991
754473-99894
Brady Polypropylene Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 144991 754473-99894
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (PPE) sign is manufactured with a white background and text and/or image color(s) of blue / black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: CAUTION Eye And Glove Protection Must Be Worn When Handling Chemicals. There are a variety of standards that signs may conform to. In particular, this part satisfies the OSHA 29 CFR 1910.22(a)(2), EPA 40 CFR 112.7(c)(1)(vii), OSHA 29 CFR 1910, 120(j)(1)(vii) standard(s).

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (PPE) sign is manufactured with a white background and text and/or image color(s) of blue / black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: CAUTION Eye And Glove Protection Must Be Worn When Handling Chemicals. There are a variety of standards that signs may conform to. In particular, this part satisfies the OSHA 29 CFR 1910.22(a)(2), EPA 40 CFR 112.7(c)(1)(vii), OSHA 29 CFR 1910, 120(j)(1)(vii) standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-144991-ND 754473-99894
Product Name Signs, Nameplates, Posters Brady Polypropylene Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 144991
Materials of Construction Polyester Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1812252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details