Brady Corporation Signs, Nameplates, Posters 144989

Description
B302 7X10 ANSI BLK,YEL,BLU/WHT E
Request a Quote Datasheet
Description
B302 7X10 ANSI BLK,YEL,BLU/WHT E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-144989-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-144989-ND
Signs, Nameplates, Posters 2267-144989-ND
B302 7X10 ANSI BLK,YEL,BLU/WHT E

B302 7X10 ANSI BLK,YEL,BLU/WHT E

Buy Now Datasheet
Brady B-401 Plastic Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 144989 - 754473-99892 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Plastic Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 144989
754473-99892
Brady B-401 Plastic Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 144989 754473-99892
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (PPE) sign is made from plastic which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (PPE) sign is manufactured with a white background and text and/or image color(s) of blue / black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: CAUTION Eye And Glove Protection Must Be Worn When Handling Chemicals. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign meets the OSHA 1910.1200, Globally Harmonized System of Classification and Labeling of Chemicals (GHS), NFPA 704 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has manufactured this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (PPE) sign is made from plastic which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (PPE) sign is manufactured with a white background and text and/or image color(s) of blue / black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: CAUTION Eye And Glove Protection Must Be Worn When Handling Chemicals. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign meets the OSHA 1910.1200, Globally Harmonized System of Classification and Labeling of Chemicals (GHS), NFPA 704 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has manufactured this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-144989-ND 754473-99892
Product Name Signs, Nameplates, Posters Brady B-401 Plastic Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 144989
Materials of Construction Polyester Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2325510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.2461 ft (0.7500 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details