Brady Corporation Signs, Nameplates, Posters 144883

Description
B401 7X10 ANSI RED,BLK,YEL/WHT C
Request a Quote Datasheet
Description
B401 7X10 ANSI RED,BLK,YEL/WHT C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-144883-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-144883-ND
Signs, Nameplates, Posters 2267-144883-ND
B401 7X10 ANSI RED,BLK,YEL/WHT C

B401 7X10 ANSI RED,BLK,YEL/WHT C

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: DANGER Chemical Storage. - 144883 - 754473-99625 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: DANGER Chemical Storage. - 144883
754473-99625
Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: DANGER Chemical Storage. - 144883 754473-99625
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is printed with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: DANGER Chemical Storage. Some signs support inside use only, while others can be installed indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part satisfies the OSHA 1910.1200, Globally Harmonized System of Classification and Labeling of Chemicals (GHS), NFPA 704 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is printed with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: DANGER Chemical Storage. Some signs support inside use only, while others can be installed indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part satisfies the OSHA 1910.1200, Globally Harmonized System of Classification and Labeling of Chemicals (GHS), NFPA 704 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-144883-ND 754473-99625
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - TEXT: DANGER Chemical Storage. - 144883
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 218622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.2493 ft (0.7600 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details