Brady Corporation Signs, Nameplates, Posters 144843

Description
B555 10X14 ANSI BLK,YEL/WHT ASBE
Request a Quote Datasheet
Description
B555 10X14 ANSI BLK,YEL/WHT ASBE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-144843-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-144843-ND
Signs, Nameplates, Posters 2267-144843-ND
B555 10X14 ANSI BLK,YEL/WHT ASBE

B555 10X14 ANSI BLK,YEL/WHT ASBE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - 144843 - 754473-99335 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - 144843
754473-99335
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - 144843 754473-99335
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is printed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is written in English with the following text: CAUTION Asbestos Hazardous Do Not Disturb Without Proper Training And Equipment. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part satisfies the OSHA 1910.1200, Globally Harmonized System of Classification and Labeling of Chemicals (GHS), NFPA 704 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is printed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This item is written in English with the following text: CAUTION Asbestos Hazardous Do Not Disturb Without Proper Training And Equipment. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part satisfies the OSHA 1910.1200, Globally Harmonized System of Classification and Labeling of Chemicals (GHS), NFPA 704 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-144843-ND 754473-99335
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - 144843
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 3381655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details