Brady Corporation ANSI sign 144762

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 144762 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
144762
ANSI sign 144762
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-144762-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-144762-ND
Signs, Nameplates, Posters 2267-144762-ND
B302 10X14 ANSI BLK,YEL/WHT SLIP

B302 10X14 ANSI BLK,YEL/WHT SLIP

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Maintenance Sign - 14 in Width x 10 in Height - TEXT: CAUTION Slippery When Wet Falls may result in injury - 144762 - 754473-99144 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Maintenance Sign - 14 in Width x 10 in Height - TEXT: CAUTION Slippery When Wet Falls may result in injury - 144762
754473-99144
Brady B-302 Polyester Rectangle White Maintenance Sign - 14 in Width x 10 in Height - TEXT: CAUTION Slippery When Wet Falls may result in injury - 144762 754473-99144
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady maintenance sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This maintenance sign is designed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: CAUTION Slippery When Wet Falls may result in injury. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part satisfies the ANSI Z535 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady maintenance sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This maintenance sign is designed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: CAUTION Slippery When Wet Falls may result in injury. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part satisfies the ANSI Z535 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 144762 2267-144762-ND 754473-99144
Product Name ANSI sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Maintenance Sign - 14 in Width x 10 in Height - TEXT: CAUTION Slippery When Wet Falls may result in injury - 144762
Safety / Warning Type Slip / Trip HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 434609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details