Brady Corporation ANSI sign 144759

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 144759 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
144759
ANSI sign 144759
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-144759-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-144759-ND
Signs, Nameplates, Posters 2267-144759-ND
B401 7X10 ANSI BLK,YEL/WHT SLIPP

B401 7X10 ANSI BLK,YEL/WHT SLIPP

Buy Now Datasheet
Brady B-120 Fiberglass Rectangle White Maintenance Sign - 10 in Width x 7 in Height - TEXT: CAUTION Slippery When Wet Falls may result in injury - 144759 - 754473-99141 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Rectangle White Maintenance Sign - 10 in Width x 7 in Height - TEXT: CAUTION Slippery When Wet Falls may result in injury - 144759
754473-99141
Brady B-120 Fiberglass Rectangle White Maintenance Sign - 10 in Width x 7 in Height - TEXT: CAUTION Slippery When Wet Falls may result in injury - 144759 754473-99141
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady maintenance sign is constructed using fiberglass which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This maintenance sign is manufactured with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: CAUTION Slippery When Wet Falls may result in injury. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ANSI Z535 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady maintenance sign is constructed using fiberglass which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This maintenance sign is manufactured with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: CAUTION Slippery When Wet Falls may result in injury. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ANSI Z535 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 144759 2267-144759-ND 754473-99141
Product Name ANSI sign Signs, Nameplates, Posters Brady B-120 Fiberglass Rectangle White Maintenance Sign - 10 in Width x 7 in Height - TEXT: CAUTION Slippery When Wet Falls may result in injury - 144759
Safety / Warning Type Slip / Trip HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 1745958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No pedestrians
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details