Brady Corporation ANSI sign 144756

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 144756 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
144756
ANSI sign 144756
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-144756-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-144756-ND
Signs, Nameplates, Posters 2267-144756-ND
B401 10X14 ANSI BLK,YEL/WHT SLPP

B401 10X14 ANSI BLK,YEL/WHT SLPP

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Maintenance Sign - 14 in Width x 10 in Height - TEXT: CAUTION Slippery When Wet Falls may result in injury - 144756 - 754473-99134 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Maintenance Sign - 14 in Width x 10 in Height - TEXT: CAUTION Slippery When Wet Falls may result in injury - 144756
754473-99134
Brady B-555 Aluminum Rectangle White Maintenance Sign - 14 in Width x 10 in Height - TEXT: CAUTION Slippery When Wet Falls may result in injury - 144756 754473-99134
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady maintenance sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This maintenance sign is manufactured with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: CAUTION Slippery When Wet Falls may result in injury. There are a variety of standards that signs may conform to. In particular, this SKU meets the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady maintenance sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This maintenance sign is manufactured with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: CAUTION Slippery When Wet Falls may result in injury. There are a variety of standards that signs may conform to. In particular, this SKU meets the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 144756 2267-144756-ND 754473-99134
Product Name ANSI sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Maintenance Sign - 14 in Width x 10 in Height - TEXT: CAUTION Slippery When Wet Falls may result in injury - 144756
Safety / Warning Type Slip / Trip HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 7631929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Pet
Width 17.72 inches (450 mm)
View Details