Brady Corporation ANSI sign 144751

Description
ANSI sign
Description
ANSI sign

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 144751 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
144751
ANSI sign 144751
ANSI sign

ANSI sign

Supplier's Site
Brady B-401 Plastic Rectangle White Maintenance Sign - 14 in Width x 10 in Height - TEXT: CAUTION Slippery Floor Falls may result in injury - 144751 - 754473-99122 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Plastic Rectangle White Maintenance Sign - 14 in Width x 10 in Height - TEXT: CAUTION Slippery Floor Falls may result in injury - 144751
754473-99122
Brady B-401 Plastic Rectangle White Maintenance Sign - 14 in Width x 10 in Height - TEXT: CAUTION Slippery Floor Falls may result in injury - 144751 754473-99122
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady maintenance sign is made from plastic which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This maintenance sign is designed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: CAUTION Slippery Floor Falls may result in injury. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part meets the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady maintenance sign is made from plastic which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This maintenance sign is designed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: CAUTION Slippery Floor Falls may result in injury. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part meets the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 144751 754473-99122
Product Name ANSI sign Brady B-401 Plastic Rectangle White Maintenance Sign - 14 in Width x 10 in Height - TEXT: CAUTION Slippery Floor Falls may result in injury - 144751
Safety / Warning Type Slip / Trip HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 7760973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details