Brady Corporation ANSI sign 144716

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 144716 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
144716
ANSI sign 144716
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-144716-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-144716-ND
Signs, Nameplates, Posters 2267-144716-ND
B555 7X10 ANSI BLK,YEL/WHT FLOOR

B555 7X10 ANSI BLK,YEL/WHT FLOOR

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Maintenance Sign - 10 in Width x 7 in Height - TEXT: CAUTION Floor Slippery When Wet - 144716 - 754473-99033 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Maintenance Sign - 10 in Width x 7 in Height - TEXT: CAUTION Floor Slippery When Wet - 144716
754473-99033
Brady B-555 Aluminum Rectangle White Maintenance Sign - 10 in Width x 7 in Height - TEXT: CAUTION Floor Slippery When Wet - 144716 754473-99033
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady maintenance sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This maintenance sign is printed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: CAUTION Floor Slippery When Wet. Some signs support inside use only, while others can be used indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product complies with the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady maintenance sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This maintenance sign is printed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: CAUTION Floor Slippery When Wet. Some signs support inside use only, while others can be used indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product complies with the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 144716 2267-144716-ND 754473-99033
Product Name ANSI sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Maintenance Sign - 10 in Width x 7 in Height - TEXT: CAUTION Floor Slippery When Wet - 144716
Safety / Warning Type Slip / Trip HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details