Brady Corporation ANSI sign 144626

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 144626 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
144626
ANSI sign 144626
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-144626-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-144626-ND
Signs, Nameplates, Posters 2267-144626-ND
B401 10X14 ANSI ORN,YEL,BLK/WHT

B401 10X14 ANSI ORN,YEL,BLK/WHT

Buy Now Datasheet
Brady B-401 Plastic Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - 144626 - 754473-98765 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Plastic Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - 144626
754473-98765
Brady B-401 Plastic Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - 144626 754473-98765
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is produced using plastic which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is printed with a white background and text and/or image color(s) of black / orange / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: WARNING Electrical Hazard Authorized Personnel Only Serious shock or death could result. Some signs support inside use only, while others can be used indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item complies with the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has manufactured this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is produced using plastic which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is printed with a white background and text and/or image color(s) of black / orange / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: WARNING Electrical Hazard Authorized Personnel Only Serious shock or death could result. Some signs support inside use only, while others can be used indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item complies with the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has manufactured this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 144626 2267-144626-ND 754473-98765
Product Name ANSI sign Signs, Nameplates, Posters Brady B-401 Plastic Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - 144626
Materials of Construction Plastic / Film Polyester Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Label, Flash, Card Of 10; Label Type Te Connectivity - 15J3057 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.7874 inches (20 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-804-ND - DigiKey
Specs
Materials of Construction Polyester
View Details
Mandatory Signs - 8134495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type High visibility clothing
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details