Brady Corporation ANSI sign 144624

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 144624 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
144624
ANSI sign 144624
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-144624-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-144624-ND
Signs, Nameplates, Posters 2267-144624-ND
B302 10X14 ANSI ORN,YEL,BLK/WHT

B302 10X14 ANSI ORN,YEL,BLK/WHT

Buy Now Datasheet
Brady B-401 Plastic Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - 144624 - 754473-98763 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Plastic Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - 144624
754473-98763
Brady B-401 Plastic Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - 144624 754473-98763
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is made from plastic which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black / orange / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: WARNING Electrical Hazard Authorized Personnel Only Serious shock or death could result. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item meets the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is made from plastic which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black / orange / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: WARNING Electrical Hazard Authorized Personnel Only Serious shock or death could result. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item meets the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 144624 2267-144624-ND 754473-98763
Product Name ANSI sign Signs, Nameplates, Posters Brady B-401 Plastic Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - 144624
Materials of Construction Plastic / Film Polyester Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Disability Signs - 2267871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed; Bilingual / Multilingual
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details