Brady Corporation ANSI sign 144602

Description
ANSI sign
Description
ANSI sign

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 144602 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
144602
ANSI sign 144602
ANSI sign

ANSI sign

Supplier's Site
Brady B-401 Plastic Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: WARNING Authorized Personnel Only - 144602 - 754473-98741 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Plastic Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: WARNING Authorized Personnel Only - 144602
754473-98741
Brady B-401 Plastic Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: WARNING Authorized Personnel Only - 144602 754473-98741
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is constructed using plastic which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / orange / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: WARNING Authorized Personnel Only. Some signs support inside use only, while others can be installed indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item satisfies the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has manufactured this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is constructed using plastic which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / orange / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: WARNING Authorized Personnel Only. Some signs support inside use only, while others can be installed indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item satisfies the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has manufactured this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 144602 754473-98741
Product Name ANSI sign Brady B-401 Plastic Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: WARNING Authorized Personnel Only - 144602
Materials of Construction Metal Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details