Brady Corporation ANSI sign 144601

Description
ANSI sign
Description
ANSI sign

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 144601 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
144601
ANSI sign 144601
ANSI sign

ANSI sign

Supplier's Site
Brady B-401 Plastic Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - 144601 - 754473-98740 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Plastic Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - 144601
754473-98740
Brady B-401 Plastic Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - 144601 754473-98740
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is manufactured using plastic which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: CAUTION Authorized Personnel Only Entering could result in serious injury and even death. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item complies with the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is manufactured using plastic which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: CAUTION Authorized Personnel Only Entering could result in serious injury and even death. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item complies with the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 144601 754473-98740
Product Name ANSI sign Brady B-401 Plastic Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - 144601
Materials of Construction Plastic / Film Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-704-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Mandatory Signs - 7631692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hygiene
Materials of Construction Pp
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details