Brady Corporation ANSI sign 144597

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 144597 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
144597
ANSI sign 144597
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-144597-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-144597-ND
Signs, Nameplates, Posters 2267-144597-ND
B555 7X10 ANSI YEL,BLK,RED/WHT A

B555 7X10 ANSI YEL,BLK,RED/WHT A

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: CAUTION Authorized Personnel Only - 144597 - 754473-98736 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: CAUTION Authorized Personnel Only - 144597
754473-98736
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: CAUTION Authorized Personnel Only - 144597 754473-98736
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: CAUTION Authorized Personnel Only. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign satisfies the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: CAUTION Authorized Personnel Only. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign satisfies the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 144597 2267-144597-ND 754473-98736
Product Name ANSI sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: CAUTION Authorized Personnel Only - 144597
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details