Brady Corporation ANSI sign 144533

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 144533 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
144533
ANSI sign 144533
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-144533-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-144533-ND
Signs, Nameplates, Posters 2267-144533-ND
B401 7X10 ANSI BLK,YEL/WHT LASER

B401 7X10 ANSI BLK,YEL/WHT LASER

Buy Now Datasheet
Brady B-120 Fiberglass Rectangle White Laser Hazard Sign - 10 in Width x 7 in Height - TEXT: CAUTION Laser Area Vision damage may result - 144533 - 754473-98671 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Rectangle White Laser Hazard Sign - 10 in Width x 7 in Height - TEXT: CAUTION Laser Area Vision damage may result - 144533
754473-98671
Brady B-120 Fiberglass Rectangle White Laser Hazard Sign - 10 in Width x 7 in Height - TEXT: CAUTION Laser Area Vision damage may result - 144533 754473-98671
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady laser hazard sign is produced using fiberglass which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This laser hazard sign is manufactured with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: CAUTION Laser Area Vision damage may result. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product satisfies the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady laser hazard sign is produced using fiberglass which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This laser hazard sign is manufactured with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: CAUTION Laser Area Vision damage may result. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product satisfies the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 144533 2267-144533-ND 754473-98671
Product Name ANSI sign Signs, Nameplates, Posters Brady B-120 Fiberglass Rectangle White Laser Hazard Sign - 10 in Width x 7 in Height - TEXT: CAUTION Laser Area Vision damage may result - 144533
Materials of Construction Plastic / Film Polyester Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 655349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0033 ft (0.0100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details