Brady Corporation ANSI sign 144524

Description
ANSI sign
Description
ANSI sign

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 144524 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
144524
ANSI sign 144524
ANSI sign

ANSI sign

Supplier's Site
Brady B-302 Polyester Rectangle White Pedestrian & Crosswalk Sign - 7 in Width x 10 in Height - 144524 - 754473-98662 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Pedestrian & Crosswalk Sign - 7 in Width x 10 in Height - 144524
754473-98662
Brady B-302 Polyester Rectangle White Pedestrian & Crosswalk Sign - 7 in Width x 10 in Height - 144524 754473-98662
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady pedestrian & crosswalk sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This pedestrian & crosswalk sign is printed with a white background and text and/or image color(s) of black / blue / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: CAUTION Slow Down Pedestrian Traffic Accident may result in injury. Some signs support inside use only, while others can be installed indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady pedestrian & crosswalk sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This pedestrian & crosswalk sign is printed with a white background and text and/or image color(s) of black / blue / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: CAUTION Slow Down Pedestrian Traffic Accident may result in injury. Some signs support inside use only, while others can be installed indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 144524 754473-98662
Product Name ANSI sign Brady B-302 Polyester Rectangle White Pedestrian & Crosswalk Sign - 7 in Width x 10 in Height - 144524
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details