Brady Corporation ANSI sign 144523

Description
ANSI sign
Description
ANSI sign

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 144523 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
144523
ANSI sign 144523
ANSI sign

ANSI sign

Supplier's Site
Brady B-401 Plastic Rectangle White Pedestrian & Crosswalk Sign - 7 in Width x 10 in Height - 144523 - 754473-98661 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Plastic Rectangle White Pedestrian & Crosswalk Sign - 7 in Width x 10 in Height - 144523
754473-98661
Brady B-401 Plastic Rectangle White Pedestrian & Crosswalk Sign - 7 in Width x 10 in Height - 144523 754473-98661
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady pedestrian & crosswalk sign is manufactured using plastic which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This pedestrian & crosswalk sign is designed with a white background and text and/or image color(s) of black / blue / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: CAUTION Slow Down Pedestrian Traffic Accident may result in injury. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU meets the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady pedestrian & crosswalk sign is manufactured using plastic which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This pedestrian & crosswalk sign is designed with a white background and text and/or image color(s) of black / blue / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: CAUTION Slow Down Pedestrian Traffic Accident may result in injury. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU meets the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 144523 754473-98661
Product Name ANSI sign Brady B-401 Plastic Rectangle White Pedestrian & Crosswalk Sign - 7 in Width x 10 in Height - 144523
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Label, 115Vac+Flash, Card Of 10; Label Type Te Connectivity - 15J3062 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Safety Labels - 182029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.0689 ft (0.2100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details