Brady Corporation ANSI sign 144498

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 144498 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
144498
ANSI sign 144498
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-144498-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-144498-ND
Signs, Nameplates, Posters 2267-144498-ND
B302 14X10 ANSI BLK,YEL/WHT LOCK

B302 14X10 ANSI BLK,YEL/WHT LOCK

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 14 in Height - 144498 - 754473-98640 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 14 in Height - 144498
754473-98640
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 14 in Height - 144498 754473-98640
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady lockout / tagout sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This lockout / tagout sign is manufactured with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: CAUTION Lock Out For Safety. Failure to lock out may result in injury. Some signs support inside use only, while others can be used indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady lockout / tagout sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This lockout / tagout sign is manufactured with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: CAUTION Lock Out For Safety. Failure to lock out may result in injury. Some signs support inside use only, while others can be used indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 144498 2267-144498-ND 754473-98640
Product Name ANSI sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 14 in Height - 144498
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details