Brady Corporation ANSI sign 144497

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 144497 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
144497
ANSI sign 144497
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-144497-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-144497-ND
Signs, Nameplates, Posters 2267-144497-ND
B302 5X3.5 ANSI BLK,YEL/WHT LOCK

B302 5X3.5 ANSI BLK,YEL/WHT LOCK

Buy Now Datasheet
Brady B-401 Plastic Rectangle White Lockout / Tagout Sign - 3.5 in Width x 5 in Height - 144497 - 754473-98639 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Plastic Rectangle White Lockout / Tagout Sign - 3.5 in Width x 5 in Height - 144497
754473-98639
Brady B-401 Plastic Rectangle White Lockout / Tagout Sign - 3.5 in Width x 5 in Height - 144497 754473-98639
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is made from plastic which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 3.5 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This lockout / tagout sign is manufactured with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: CAUTION Lock Out For Safety. Failure to lock out may result in injury. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part complies with the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is made from plastic which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 3.5 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This lockout / tagout sign is manufactured with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: CAUTION Lock Out For Safety. Failure to lock out may result in injury. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part complies with the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 144497 2267-144497-ND 754473-98639
Product Name ANSI sign Signs, Nameplates, Posters Brady B-401 Plastic Rectangle White Lockout / Tagout Sign - 3.5 in Width x 5 in Height - 144497
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 8134555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details
Safety Symbols & Electrical Signs - 1768035-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details