Brady Corporation Signs, Nameplates, Posters 144433

Description
B302 10X7 ANSI BLK,YEL/WHT KEEP
Request a Quote Datasheet
Description
B302 10X7 ANSI BLK,YEL/WHT KEEP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-144433-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-144433-ND
Signs, Nameplates, Posters 2267-144433-ND
B302 10X7 ANSI BLK,YEL/WHT KEEP

B302 10X7 ANSI BLK,YEL/WHT KEEP

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Keep Clean Reminder Sign - 7 in Width x 10 in Height - TEXT: CAUTION Keep Electrical Panel Clear For 36 Inches - 144433 - 754473-98424 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Keep Clean Reminder Sign - 7 in Width x 10 in Height - TEXT: CAUTION Keep Electrical Panel Clear For 36 Inches - 144433
754473-98424
Brady B-302 Polyester Rectangle White Keep Clean Reminder Sign - 7 in Width x 10 in Height - TEXT: CAUTION Keep Electrical Panel Clear For 36 Inches - 144433 754473-98424
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is printed with a white background and text and/or image color(s) of black/yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: CAUTION Keep Electrical Panel Clear For 36 Inches. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product meets the OSHA 1910.1200, Globally Harmonized System of Classification and Labeling of Chemicals (GHS), NFPA 704 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is printed with a white background and text and/or image color(s) of black/yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: CAUTION Keep Electrical Panel Clear For 36 Inches. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product meets the OSHA 1910.1200, Globally Harmonized System of Classification and Labeling of Chemicals (GHS), NFPA 704 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-144433-ND 754473-98424
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Keep Clean Reminder Sign - 7 in Width x 10 in Height - TEXT: CAUTION Keep Electrical Panel Clear For 36 Inches - 144433
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details