Brady Corporation ANSI sign 144310

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 144310 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
144310
ANSI sign 144310
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-144310-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-144310-ND
Signs, Nameplates, Posters 2267-144310-ND
B555 7X10 ANSI RED,BLK,BLU/WHT E

B555 7X10 ANSI RED,BLK,BLU/WHT E

Buy Now Datasheet
Brady B-401 Plastic Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 144310 - 754473-96975 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Plastic Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 144310
754473-96975
Brady B-401 Plastic Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 144310 754473-96975
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (PPE) sign is produced using plastic which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (PPE) sign is manufactured with a white background and text and/or image color(s) of black / blue / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: DANGER Do Not Enter Without Wearing Ear Protection Severe hearing damage will result. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item meets the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (PPE) sign is produced using plastic which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (PPE) sign is manufactured with a white background and text and/or image color(s) of black / blue / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: DANGER Do Not Enter Without Wearing Ear Protection Severe hearing damage will result. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item meets the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 144310 2267-144310-ND 754473-96975
Product Name ANSI sign Signs, Nameplates, Posters Brady B-401 Plastic Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 144310
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safe Condition Signs - 286121 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details