Brady Corporation ANSI sign 144283

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 144283 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
144283
ANSI sign 144283
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-144283-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-144283-ND
Signs, Nameplates, Posters 2267-144283-ND
B302 7X10 ANSI BLK,YEL/WHT EAR E

B302 7X10 ANSI BLK,YEL/WHT EAR E

Buy Now Datasheet
Brady B-120 Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 144283 - 754473-96941 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 144283
754473-96941
Brady B-120 Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 144283 754473-96941
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (PPE) sign is constructed using fiberglass which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (PPE) sign is printed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: CAUTION Ear And Eye Protection Area Failure may result in hearing and vision damage. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU satisfies the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (PPE) sign is constructed using fiberglass which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (PPE) sign is printed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: CAUTION Ear And Eye Protection Area Failure may result in hearing and vision damage. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU satisfies the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 144283 2267-144283-ND 754473-96941
Product Name ANSI sign Signs, Nameplates, Posters Brady B-120 Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 144283
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-4 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Mandatory Signs - 655350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0033 ft (0.0100 dm)
View Details