Brady Corporation ANSI sign 144245

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 144245 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
144245
ANSI sign 144245
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-144245-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-144245-ND
Signs, Nameplates, Posters 2267-144245-ND
B401 14X10 ANSI BLK,YEL/WHT NOT

B401 14X10 ANSI BLK,YEL/WHT NOT

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 144245 2267-144245-ND
Product Name ANSI sign Signs, Nameplates, Posters
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-2 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 7631787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 5.91 inches (150 mm)
Height 0.4921 ft (1.5 dm)
View Details