Brady Corporation ANSI sign 144214

Description
ANSI sign
Description
ANSI sign

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 144214 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
144214
ANSI sign 144214
ANSI sign

ANSI sign

Supplier's Site
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 144214 - 754473-96853 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 144214
754473-96853
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 144214 754473-96853
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (PPE) sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (PPE) sign is manufactured with a white background and text and/or image color(s) of black / blue / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: DANGER Do Not Handle Without Wearing Safety Shield Accident will result in serious injury or death. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item satisfies the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (PPE) sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (PPE) sign is manufactured with a white background and text and/or image color(s) of black / blue / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: DANGER Do Not Handle Without Wearing Safety Shield Accident will result in serious injury or death. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item satisfies the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 144214 754473-96853
Product Name ANSI sign Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 144214
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 284597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Features Adhesive Backed
Height 0.2625 ft (0.8000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details