Brady Corporation ANSI sign 144209

Description
ANSI sign
Description
ANSI sign

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 144209 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
144209
ANSI sign 144209
ANSI sign

ANSI sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 144209 - 754473-96848 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 144209
754473-96848
Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 144209 754473-96848
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (PPE) sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (PPE) sign is printed with a white background and text and/or image color(s) of black / blue / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: DANGER Do Not Handle Without Wearing Safety Shield Accident will result in serious injury or death. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign satisfies the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (PPE) sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (PPE) sign is printed with a white background and text and/or image color(s) of black / blue / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This part is written in English with the following text: DANGER Do Not Handle Without Wearing Safety Shield Accident will result in serious injury or death. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign satisfies the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 144209 754473-96848
Product Name ANSI sign Brady B-555 Aluminum Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 144209
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details