Brady Corporation ANSI sign 144181

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 144181 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
144181
ANSI sign 144181
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-144181-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-144181-ND
Signs, Nameplates, Posters 2267-144181-ND
B555 10X14 ANSI BLK,YEL,BLU/WHT

B555 10X14 ANSI BLK,YEL,BLU/WHT

Buy Now Datasheet
Brady B-401 Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION Chemical Goggles Required In This Area - 144181 - 754473-96820 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION Chemical Goggles Required In This Area - 144181
754473-96820
Brady B-401 Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION Chemical Goggles Required In This Area - 144181 754473-96820
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal protection equipment (PPE) sign is made from fiberglass which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (PPE) sign is printed with a white background and text and/or image color(s) of blue / black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: CAUTION Chemical Goggles Required In This Area. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal protection equipment (PPE) sign is made from fiberglass which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (PPE) sign is printed with a white background and text and/or image color(s) of blue / black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: CAUTION Chemical Goggles Required In This Area. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 144181 2267-144181-ND 754473-96820
Product Name ANSI sign Signs, Nameplates, Posters Brady B-401 Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - TEXT: CAUTION Chemical Goggles Required In This Area - 144181
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1745955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details