Brady Corporation ANSI sign 144176

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 144176 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
144176
ANSI sign 144176
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-144176-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-144176-ND
Signs, Nameplates, Posters 2267-144176-ND
B401 7X10 ANSI BLK,YEL,BLU/WHT C

B401 7X10 ANSI BLK,YEL,BLU/WHT C

Buy Now Datasheet
Brady B-401 Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: CAUTION Chemical Goggles Required In This Area - 144176 - 754473-96815 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: CAUTION Chemical Goggles Required In This Area - 144176
754473-96815
Brady B-401 Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: CAUTION Chemical Goggles Required In This Area - 144176 754473-96815
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (PPE) sign is manufactured using fiberglass which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (PPE) sign is designed with a white background and text and/or image color(s) of blue / black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: CAUTION Chemical Goggles Required In This Area. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU satisfies the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (PPE) sign is manufactured using fiberglass which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (PPE) sign is designed with a white background and text and/or image color(s) of blue / black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: CAUTION Chemical Goggles Required In This Area. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU satisfies the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 144176 2267-144176-ND 754473-96815
Product Name ANSI sign Signs, Nameplates, Posters Brady B-401 Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - TEXT: CAUTION Chemical Goggles Required In This Area - 144176
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details