Brady Corporation ANSI sign 144141

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 144141 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
144141
ANSI sign 144141
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-144141-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-144141-ND
Signs, Nameplates, Posters 2267-144141-ND
B401 10X14 ANSI BLK,YEL/WHT FALL

B401 10X14 ANSI BLK,YEL/WHT FALL

Buy Now Datasheet
Brady B-401 Plastic Rectangle White Fall Prevention Sign - 14 in Width x 10 in Height - TEXT: CAUTION Fall Hazard. Injury may result - 144141 - 754473-96780 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Plastic Rectangle White Fall Prevention Sign - 14 in Width x 10 in Height - TEXT: CAUTION Fall Hazard. Injury may result - 144141
754473-96780
Brady B-401 Plastic Rectangle White Fall Prevention Sign - 14 in Width x 10 in Height - TEXT: CAUTION Fall Hazard. Injury may result - 144141 754473-96780
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fall prevention sign is constructed using plastic which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fall prevention sign is printed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: CAUTION Fall Hazard. Injury may result. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU meets the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fall prevention sign is constructed using plastic which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fall prevention sign is printed with a white background and text and/or image color(s) of black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: CAUTION Fall Hazard. Injury may result. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU meets the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 144141 2267-144141-ND 754473-96780
Product Name ANSI sign Signs, Nameplates, Posters Brady B-401 Plastic Rectangle White Fall Prevention Sign - 14 in Width x 10 in Height - TEXT: CAUTION Fall Hazard. Injury may result - 144141
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 146450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details