Brady Corporation ANSI sign 144129

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
ANSI sign
144129
ANSI sign 144129
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-144129-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-144129-ND
Signs, Nameplates, Posters 2267-144129-ND
B555 7X10 ANSI BLK,YEL,BLU/WHT H

B555 7X10 ANSI BLK,YEL,BLU/WHT H

Buy Now Datasheet
Brady B-401 Plastic Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 144129 - 754473-96768 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Plastic Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 144129
754473-96768
Brady B-401 Plastic Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 144129 754473-96768
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (PPE) sign is constructed using plastic which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (PPE) sign is manufactured with a white background and text and/or image color(s) of blue / black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: CAUTION Hearing Protection Required In This Area Hearing damage can occur. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part meets the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (PPE) sign is constructed using plastic which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (PPE) sign is manufactured with a white background and text and/or image color(s) of blue / black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: CAUTION Hearing Protection Required In This Area Hearing damage can occur. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part meets the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 144129 2267-144129-ND 754473-96768
Product Name ANSI sign Signs, Nameplates, Posters Brady B-401 Plastic Rectangle White Personal Protection Equipment (PPE) Sign - 10 in Width x 7 in Height - 144129
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 284599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Features Adhesive Backed
Height 0.2625 ft (0.8000 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details