Brady Corporation ANSI sign 144127

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
ANSI sign
144127
ANSI sign 144127
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-144127-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-144127-ND
Signs, Nameplates, Posters 2267-144127-ND
B401 10X14 ANSI BLK,YEL,BLU/WHT

B401 10X14 ANSI BLK,YEL,BLU/WHT

Buy Now Datasheet
Brady B-120 Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 144127 - 754473-96766 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 144127
754473-96766
Brady B-120 Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 144127 754473-96766
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (PPE) sign is made from fiberglass which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (PPE) sign is manufactured with a white background and text and/or image color(s) of blue / black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: CAUTION Hearing Protection Required In This Area Hearing damage can occur. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item satisfies the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (PPE) sign is made from fiberglass which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (PPE) sign is manufactured with a white background and text and/or image color(s) of blue / black / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: CAUTION Hearing Protection Required In This Area Hearing damage can occur. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item satisfies the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 144127 2267-144127-ND 754473-96766
Product Name ANSI sign Signs, Nameplates, Posters Brady B-120 Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 144127
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 16.54 inches (420 mm)
View Details