Brady Corporation Brady B-555 Aluminum Rectangle White Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: CAUTION Watch For Lift Trucks. Accident may cause injury. - 144091 144091

Description
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck & forklift warehouse traffic sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This pedestrian & crosswalk sign is manufactured with a white background and text and/or image color(s) of black/yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: CAUTION Watch For Lift Trucks. Accident may cause injury. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product meets the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck & forklift warehouse traffic sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This pedestrian & crosswalk sign is manufactured with a white background and text and/or image color(s) of black/yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: CAUTION Watch For Lift Trucks. Accident may cause injury. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product meets the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-555 Aluminum Rectangle White Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: CAUTION Watch For Lift Trucks. Accident may cause injury. - 144091 - 754473-96730 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: CAUTION Watch For Lift Trucks. Accident may cause injury. - 144091
754473-96730
Brady B-555 Aluminum Rectangle White Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: CAUTION Watch For Lift Trucks. Accident may cause injury. - 144091 754473-96730
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck & forklift warehouse traffic sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This pedestrian & crosswalk sign is manufactured with a white background and text and/or image color(s) of black/yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: CAUTION Watch For Lift Trucks. Accident may cause injury. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product meets the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady truck & forklift warehouse traffic sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This pedestrian & crosswalk sign is manufactured with a white background and text and/or image color(s) of black/yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: CAUTION Watch For Lift Trucks. Accident may cause injury. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product meets the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-96730
Product Name Brady B-555 Aluminum Rectangle White Truck & Forklift Warehouse Traffic Sign - 10 in Width x 7 in Height - TEXT: CAUTION Watch For Lift Trucks. Accident may cause injury. - 144091
Materials of Construction Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 146431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details