Brady Corporation ANSI sign 143960

Description
ANSI sign
Description
ANSI sign

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 143960 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
143960
ANSI sign 143960
ANSI sign

ANSI sign

Supplier's Site
Brady B-120 Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 143960 - 754473-96599 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 143960
754473-96599
Brady B-120 Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 143960 754473-96599
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (PPE) sign is manufactured using fiberglass which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (PPE) sign is printed with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: CAUTION Do Not Operate Without Guards Machines. May cause injury. Some signs support inside use only, while others can be used indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU meets the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (PPE) sign is manufactured using fiberglass which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (PPE) sign is printed with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: CAUTION Do Not Operate Without Guards Machines. May cause injury. Some signs support inside use only, while others can be used indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU meets the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 143960 754473-96599
Product Name ANSI sign Brady B-120 Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 143960
Materials of Construction Plastic / Film Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 1745957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No entry
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details