Brady Corporation ANSI sign 143955

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 143955 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
143955
ANSI sign 143955
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-143955-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-143955-ND
Signs, Nameplates, Posters 2267-143955-ND
B555 10X14 ANSI BLK,YEL,BLU/WHT

B555 10X14 ANSI BLK,YEL,BLU/WHT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 143955 - 754473-96594 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 143955
754473-96594
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 143955 754473-96594
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (PPE) sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (PPE) sign is designed with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: CAUTION Do Not Operate This Machine Without Guards In Place May cut, crush and cause injury. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU complies with the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (PPE) sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (PPE) sign is designed with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: CAUTION Do Not Operate This Machine Without Guards In Place May cut, crush and cause injury. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU complies with the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 143955 2267-143955-ND 754473-96594
Product Name ANSI sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 143955
Materials of Construction Metal Metal Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Label, 115Vac+Flash, Card Of 10; Label Type Te Connectivity - 15J3062 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Exit Signs - 7631910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details